Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Green |
---|---|
Operating Voltage | 24V |
Mounting Hole Dia | 22mm |
Forward Current If | 18mA |
Luminous Intensity | - |
IP / NEMA Rating | IP65 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Forward Current If Max | 18mA |
Forward Voltage | 24V |
Forward Voltage VF Max | 24V |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +70°C |
Supply Voltage | 24VDC |
Led Body, Pilot, Grn, 24Vdc | Newark Electronics |
LED BODY, PILOT, GRN, 24VDC | Farnell |
Where can I find additional details, specifications and documents for a ZB5AVB3?
Additional datasheets, footprints and schematics for ZB5AVB3 are listed on our Part Details page. You can also find images and similar parts to ZB5AVB3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZB5AVB3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZB5AVB3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZB5AVB3 fall under?
The ZB5AVB3 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to ZB5AVB3 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZB5AVB3 you can contact the distributor directly for product support, shipping queries etc.
Is the ZB5AVB3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZB5AVB3 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ZB5AVB3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZB5AVB3 often in real-time on the comparison pages.
What if I can't find stock of ZB5AVB3?
You can fill out our help required form which you can use to request a quote for ZB5AVB3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.