Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | - |
---|---|
Switch Operation | Push-Key Release |
Angle of Throw | - |
No. of Switch Positions | - |
Contact Voltage AC Nom | - |
Contact Voltage DC Nom | - |
Contact Current Max | - |
IP Rating | IP66 |
22mm Key Release Emergency Stop Red 40mm | RS |
Harmony E-Stop, Key Reset, Red 40mm Mushroom Head | Schneider Electric ZB5AS94414 | RS Americas |
KEY OPERATED E-STOP SW, 22MM, LATCHING | Farnell |
Where can I find additional details, specifications and documents for a ZB5AS94414?
Additional datasheets, footprints and schematics for ZB5AS94414 are listed on our Part Details page. You can also find images and similar parts to ZB5AS94414 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZB5AS94414 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZB5AS94414 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZB5AS94414 fall under?
The ZB5AS94414 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ZB5AS94414 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZB5AS94414 you can contact the distributor directly for product support, shipping queries etc.
Is the ZB5AS94414 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZB5AS94414 have stock available?
Authorised distributors including RS, RS Americas and Farnell have stock available or on a lead time for ZB5AS94414.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZB5AS94414 often in real-time on the comparison pages.
What if I can't find stock of ZB5AS94414?
You can fill out our help required form which you can use to request a quote for ZB5AS94414 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.