Status: | Unknown |
---|---|
Series: | Harmony XB5 Series |
RoHS: | Unknown |
Product Range | Harmony XB5 Series |
---|---|
Switch Operation | Push-Key Release |
RoHS Compliant | Yes |
22mm Key Release Emergency Stop Red 40mm | RS |
Switch: emergency stop with key | Transfer Multisort Elektronik |
Actuator, Key, Harmony Xb5 Pushbutton | Newark Electronics |
Harmony E-Stop, Key Reset, Red 40mm Mushroom Head | Schneider Electric ZB5AS94410 | RS Americas |
KEY OPERATED E-STOP SW, 22MM, LATCHING | Farnell |
Where can I find additional details, specifications and documents for a ZB5AS94410?
Additional datasheets, footprints and schematics for ZB5AS94410 are listed on our Part Details page. You can also find images and similar parts to ZB5AS94410 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZB5AS94410 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZB5AS94410 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZB5AS94410 fall under?
The ZB5AS94410 is listed under Switches & Relays > Switches > Key - Keylock Operated Switches.
Can I view similar or alternative parts?
You can view similar parts to ZB5AS94410 when available in the Key - Keylock Operated Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZB5AS94410 you can contact the distributor directly for product support, shipping queries etc.
Is the ZB5AS94410 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZB5AS94410 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for ZB5AS94410.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZB5AS94410 often in real-time on the comparison pages.
What if I can't find stock of ZB5AS94410?
You can fill out our help required form which you can use to request a quote for ZB5AS94410 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.