Status: | Unknown |
---|---|
Series: | Harmony Series |
RoHS: | Unknown |
Prices starting from US$11.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.12
|
61
in stock
|
Buy Now | |
Distrelec
from US$11.99
|
44
in stock
|
Buy Now | |
Conrad
from US$21.40
|
34
in stock
|
Buy Now | |
Newark Electronics
from US$20.23
|
1
in stock
|
Buy Now | |
element14
from US$22.97
|
1
in stock
|
Buy Now | |
Farnell
from US$11.63
|
1
in stock
|
Buy Now | |
RS Americas
from US$23.30
|
-
|
Buy Now |
For Use With | Schneider 22mm Selector Switches |
---|---|
IP / NEMA Rating | IP67 IP69 IP69K |
Product Range | Harmony Series |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | XB5 Series Non-Illuminated Selector Switches |
---|---|
IP / NEMA Rating | IP66 IK05 NEMA 4X |
Product Range | - |
Actuator Type | Key |
Approvals / Standards | CSA 22.2 No. 14 IEC 50102 IEC 60529 IEC 60947 JIS C 4520 UL 508 |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
3position spring return to centre switch | RS |
Schneider Electric Selector Switch Head Momentary Function Handle Black IP67 / IP69 / IP69K Harmony XB5 & XALF Series Pushbutton Switches | Distrelec |
Connection (components): External contact | Conrad |
Actuator, 22Mm Selector Switch, Plastic | Newark Electronics |
ACTUATOR, 22MM SELECTOR SWITCH, PLASTIC | element14 |
Illuminated Switch Head, 22mm, 3-Pos, Spring Return-Center, Harmony XB5 Series | Schneider Electric ZB5AD5 | RS Americas |
Where can I find additional details, specifications and documents for a ZB5AD5?
Additional datasheets, footprints and schematics for ZB5AD5 are listed on our Part Details page. You can also find images and similar parts to ZB5AD5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZB5AD5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZB5AD5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZB5AD5 fall under?
The ZB5AD5 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ZB5AD5 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZB5AD5 you can contact the distributor directly for product support, shipping queries etc.
Is the ZB5AD5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZB5AD5 have stock available?
Authorised distributors including RS, Distrelec, Conrad, Newark Electronics and element14 have stock available or on a lead time for ZB5AD5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZB5AD5 often in real-time on the comparison pages.
What if I can't find stock of ZB5AD5?
You can fill out our help required form which you can use to request a quote for ZB5AD5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.