Status: | Unknown |
---|---|
Series: | Harmony XB5 Series |
RoHS: | Unknown |
Prices starting from US$3.99
For Use With | Schneider Harmony XB5 Series Non-Illuminated Push-Button Switches |
---|---|
IP / NEMA Rating | IP66 IP67 IP69 IP69K NEMA 4 NEMA 4X NEMA 13 |
Product Range | Harmony XB5 Series |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | XB5 Series Momentary Non-Illuminated Pushbutton Switches |
---|---|
IP / NEMA Rating | IP69 IK06 NEMA 4X |
Product Range | - |
Actuator Type | Pushbutton - flush |
Approvals / Standards | CSA 22.2 No. 14 IEC 50102 IEC 60529 IEC 60947 JIS C 4520 UL 508 |
Colour | Yellow |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Yel flush head for spring return switch | RS |
Switch: push-button | Transfer Multisort Elektronik |
Pushbutton Head, Spring Return, 22mm, Yellow, Harmony XB5 Series | Schneider Electric ZB5AA5 | RS Americas |
Switch Head, Round, Yellow Flush, Pb Sw | Newark Electronics |
SWITCH HEAD, ROUND, YELLOW FLUSH, PB SW | element14 |
Where can I find additional details, specifications and documents for a ZB5AA5?
Additional datasheets, footprints and schematics for ZB5AA5 are listed on our Part Details page. You can also find images and similar parts to ZB5AA5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZB5AA5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZB5AA5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZB5AA5 fall under?
The ZB5AA5 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ZB5AA5 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZB5AA5 you can contact the distributor directly for product support, shipping queries etc.
Is the ZB5AA5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZB5AA5 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, RS Americas, Newark Electronics and element14 have stock available or on a lead time for ZB5AA5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZB5AA5 often in real-time on the comparison pages.
What if I can't find stock of ZB5AA5?
You can fill out our help required form which you can use to request a quote for ZB5AA5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.