Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.22
|
62
in stock
|
Buy Now | |
Newark Electronics
from US$35.03
|
338
in stock
|
Buy Now | |
Farnell
from US$50.37
|
338
in stock
|
Buy Now | |
element14
from US$38.60
|
46
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$11.75
|
34
in stock
|
Buy Now | |
Conrad
from US$16.21
|
1
in stock
|
Buy Now | |
RS Americas
from US$32.08
|
-
|
Buy Now | |
Distrelec
from US$15.53
|
-
|
Buy Now |
Switch Terminals | Screw Clamp |
---|---|
No. of Poles | 2 Pole |
Contact Current Max | 10A |
Contact Voltage AC Max | 600V |
For Use With | XB4 Series Pushbutton Switches |
Contact Voltage DC Max | 600V |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Contact Configuration | 2NC |
Contact Current Rating | 6A |
IP / NEMA Rating | IP65 |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Contact Block, 2Nc, Screw Clamp | Newark Electronics |
CONTACT BLOCK, 2NC, SCREW CLAMP | Farnell |
IP20 2 NC contact body ZB4 | RS |
CONTACT BLOCK/BODY, 2NC, SCREW | element14 |
Contact block | Transfer Multisort Elektronik |
With mounting adapter for snapping onto front elements.This text is machine translated. | Conrad |
Switch 22mm MOUNTING BASE WITH 2 N.C.Contact BlockS, ZB4 Series | Schneider Electric ZB4BZ104 | RS Americas |
Schneider Electric Contact Block 2NC Harmony XB4 | Distrelec |
Where can I find additional details, specifications and documents for a ZB4BZ104?
Additional datasheets, footprints and schematics for ZB4BZ104 are listed on our Part Details page. You can also find images and similar parts to ZB4BZ104 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZB4BZ104 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZB4BZ104 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZB4BZ104 fall under?
The ZB4BZ104 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ZB4BZ104 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZB4BZ104 you can contact the distributor directly for product support, shipping queries etc.
Is the ZB4BZ104 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZB4BZ104 have stock available?
Authorised distributors including Newark Electronics, Farnell, RS, element14 and Transfer Multisort Elektronik have stock available or on a lead time for ZB4BZ104.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZB4BZ104 often in real-time on the comparison pages.
What if I can't find stock of ZB4BZ104?
You can fill out our help required form which you can use to request a quote for ZB4BZ104 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.