Status: | Unknown |
---|---|
Series: | Harmony XB4 Series |
RoHS: | Unknown |
Prices starting from US$12.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.22
|
209
in stock
|
Buy Now | |
RS Americas
from US$32.08
|
330
in stock
|
Buy Now | |
element14
from US$31.06
|
66
in stock
|
Buy Now | |
Farnell
from US$12.69
|
66
in stock
|
Buy Now | |
Newark Electronics
from US$35.03
|
23
in stock
|
Buy Now | |
Distrelec
from US$15.88
|
4
in stock
|
Buy Now | |
Conrad
from US$20.38
|
2
in stock
|
Buy Now |
Switch Terminals | Screw Clamp |
---|---|
No. of Poles | 2 Pole |
Contact Current Max | 10A |
Contact Voltage AC Max | 600V |
For Use With | XB4 Series Pushbutton Switches |
Contact Voltage DC Max | 600V |
Product Range | Harmony XB4 Series |
SVHC | No SVHC (15-Jan-2018) |
Switch 22mm MOUNTING BASE WITH 2 N.O.Contact BlockS, ZB4 Series | Schneider Electric ZB4BZ103 | RS Americas |
IP20 2NO contact body,ZB4 | RS |
Contact Block, 2No, 10A, Screw/Clamp | Newark Electronics |
Schneider Electric Contact Block 2NO Harmony XB4 | Distrelec |
With mounting adapter for snapping onto front elements.This text is machine translated. | Conrad |
Where can I find additional details, specifications and documents for a ZB4BZ103?
Additional datasheets, footprints and schematics for ZB4BZ103 are listed on our Part Details page. You can also find images and similar parts to ZB4BZ103 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZB4BZ103 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZB4BZ103 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZB4BZ103 fall under?
The ZB4BZ103 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ZB4BZ103 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZB4BZ103 you can contact the distributor directly for product support, shipping queries etc.
Is the ZB4BZ103 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZB4BZ103 have stock available?
Authorised distributors including RS Americas, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for ZB4BZ103.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZB4BZ103 often in real-time on the comparison pages.
What if I can't find stock of ZB4BZ103?
You can fill out our help required form which you can use to request a quote for ZB4BZ103 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.