Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.79
|
134
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.85
|
6
in stock
|
Buy Now | |
RS Americas
from US$18.19
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$15.00
|
-
|
Buy Now | |
element14
from US$7.51
|
-
|
Buy Now | |
Distrelec
from US$9.93
|
-
|
Buy Now | |
Farnell
from US$8.44
|
-
|
Buy Now |
Switch Terminals | Spring Clamp |
---|---|
No. of Poles | 1 Pole |
Contact Current Max | 10A |
Contact Voltage AC Max | 600V |
For Use With | XB4 Series 30mm Pushbutton Switches |
Contact Voltage DC Max | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Fixing collar plus 1 N/O contact | RS |
Contact block | Transfer Multisort Elektronik |
Switch, modular, Mount base and contactblk, 1 NO, Spring term, ZB4 Series | Schneider Electric ZB4BZ1015 | RS Americas |
Fixing Collar Plus 1 N/O Contact | Newark Electronics |
Schneider Electric Contact Block 1NO Harmony XB4 | Distrelec |
Where can I find additional details, specifications and documents for a ZB4BZ1015?
Additional datasheets, footprints and schematics for ZB4BZ1015 are listed on our Part Details page. You can also find images and similar parts to ZB4BZ1015 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZB4BZ1015 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZB4BZ1015 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZB4BZ1015 fall under?
The ZB4BZ1015 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ZB4BZ1015 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZB4BZ1015 you can contact the distributor directly for product support, shipping queries etc.
Is the ZB4BZ1015 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZB4BZ1015 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, RS Americas, Newark Electronics and element14 have stock available or on a lead time for ZB4BZ1015.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZB4BZ1015 often in real-time on the comparison pages.
What if I can't find stock of ZB4BZ1015?
You can fill out our help required form which you can use to request a quote for ZB4BZ1015 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.