Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
For Use With | Square D XB4 Series Pushbutton Switches |
---|---|
Mounting Hole Dia | 22mm |
RoHS Compliant | Yes |
Switch: push-button | Transfer Multisort Elektronik |
Projecting button spring rtn BA 9s Yello | RS |
Switch Actuator, Pushbutton, Orange | Newark Electronics |
Orange Push ButtonHead, Spring Return, 22mm Cutout, Electric XB4 Series | Schneider Electric ZB4BW15 | RS Americas |
SWITCH ACTUATOR, PUSHBUTTON, ORANGE | Farnell |
Where can I find additional details, specifications and documents for a ZB4BW15?
Additional datasheets, footprints and schematics for ZB4BW15 are listed on our Part Details page. You can also find images and similar parts to ZB4BW15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZB4BW15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZB4BW15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZB4BW15 fall under?
The ZB4BW15 is listed under Sensors & Transducers > Sensors > More Sensors.
Can I view similar or alternative parts?
You can view similar parts to ZB4BW15 when available in the More Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZB4BW15 you can contact the distributor directly for product support, shipping queries etc.
Is the ZB4BW15 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ZB4BW15 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for ZB4BW15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZB4BW15 often in real-time on the comparison pages.
What if I can't find stock of ZB4BW15?
You can fill out our help required form which you can use to request a quote for ZB4BW15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.