Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.87
For Use With | Harmony pushbuttons and switches |
---|---|
IP / NEMA Rating | IP69 IK06 NEMA 4X |
Product Range | - |
Approvals / Standards | CSA 22.2 No. 14 IEC 50102 IEC 60529 IEC 60947 JIS C 4520 UL 508 |
Colour | Red |
External Depth | 13.5mm |
External Diameter | 28.5mm |
Status: | Unknown |
---|---|
Series: | ZB4 Series |
RoHS: | Compliant |
For Use With | Schneider XB4 Series Pushbutton Switches |
---|---|
Product Range | ZB4 Series |
Contact Rating | 6A at 120VAC |
Mounting Hole Dia | 22mm |
Switch Function | SPST-NO |
RoHS Compliant | Yes |
ILLUMINATED PUSHBUTTON HE | RS |
Red Push Button Head, Spring Return, 22mm Cutout, Electric XB4 Series | Schneider Electric ZB4BW143 | RS Americas |
Switch: push-button | Transfer Multisort Elektronik |
Switch Actuator | Newark Electronics |
ACTUATOR, PUSHBUTTON SWITCH | Farnell |
Where can I find additional details, specifications and documents for a ZB4BW143?
Additional datasheets, footprints and schematics for ZB4BW143 are listed on our Part Details page. You can also find images and similar parts to ZB4BW143 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZB4BW143 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZB4BW143 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZB4BW143 fall under?
The ZB4BW143 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ZB4BW143 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZB4BW143 you can contact the distributor directly for product support, shipping queries etc.
Is the ZB4BW143 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZB4BW143 have stock available?
Authorised distributors including RS, RS Americas, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for ZB4BW143.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZB4BW143 often in real-time on the comparison pages.
What if I can't find stock of ZB4BW143?
You can fill out our help required form which you can use to request a quote for ZB4BW143 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.