ZB4BW0G61 Switches by Schneider Electric

INDICATOR, LED PANEL MOUNT, BLUE, 120V

Status: Unknown
Series: XB4 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$16.17

Distributor Stock
Logo for RS
RS
from US$16.17
8
in stock
Buy Now
Logo for Farnell
Farnell
from US$27.75
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Product Range XB4 Series
RoHS Compliant Yes

Alternative Descriptions

1NO blue LED body,110-120Vac/dc | RS
CONTACT BLOCK, 6A, 120VAC, SCREW CLAMP | Farnell
Indicator, Led Panel Mount, Blue, 120V | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ZB4BW0G61?

Additional datasheets, footprints and schematics for ZB4BW0G61 are listed on our Part Details page. You can also find images and similar parts to ZB4BW0G61 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ZB4BW0G61 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZB4BW0G61 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ZB4BW0G61 fall under?

The ZB4BW0G61 is listed under Switches & Relays > Switches > Switch Components > Switch Contact Blocks.

Can I view similar or alternative parts?

You can view similar parts to ZB4BW0G61 when available in the Switch Contact Blocks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ZB4BW0G61 you can contact the distributor directly for product support, shipping queries etc.

Is the ZB4BW0G61 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ZB4BW0G61 have stock available?

Authorised distributors including RS, Farnell and Newark Electronics have stock available or on a lead time for ZB4BW0G61.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ZB4BW0G61 often in real-time on the comparison pages.

What if I can't find stock of ZB4BW0G61?

You can fill out our help required form which you can use to request a quote for ZB4BW0G61 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay