Status: | Unknown |
---|---|
Series: | XB4 Series |
RoHS: | Unknown |
Product Range | XB4 Series |
---|---|
Colour | Green |
RoHS Compliant | Yes |
Schneider Electric Light Block 1NO Green 120VAC Harmony XB4 | Distrelec |
Illuminating unit | Transfer Multisort Elektronik |
CONTACT BLOCK, 6A, 120VAC, SCREW CLAMP | Farnell |
Indicator, Led Panel Mount, Green, 120V | Newark Electronics |
Where can I find additional details, specifications and documents for a ZB4BW0G31?
Additional datasheets, footprints and schematics for ZB4BW0G31 are listed on our Part Details page. You can also find images and similar parts to ZB4BW0G31 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZB4BW0G31 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZB4BW0G31 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZB4BW0G31 fall under?
The ZB4BW0G31 is listed under Switches & Relays > Switches > Switch Components > Switch Contact Blocks.
Can I view similar or alternative parts?
You can view similar parts to ZB4BW0G31 when available in the Switch Contact Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZB4BW0G31 you can contact the distributor directly for product support, shipping queries etc.
Is the ZB4BW0G31 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZB4BW0G31 have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik, Farnell and Newark Electronics have stock available or on a lead time for ZB4BW0G31.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZB4BW0G31 often in real-time on the comparison pages.
What if I can't find stock of ZB4BW0G31?
You can fill out our help required form which you can use to request a quote for ZB4BW0G31 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.