Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Switch Operation | Off-On |
---|---|
Illumination Colour | Green |
Product Range | - |
Pushbutton Actuator Style | - |
Contact Configuration | 1NO |
Switch Terminals | - |
Contact Current Max | 10A |
Contact Voltage AC Nom | 600V |
Contact Voltage DC Nom | - |
IP Rating | IP40 IP66 |
SVHC | No SVHC (15-Jan-2018) |
Actuator Diameter | 40mm |
Colour | Green |
Contact Voltage AC Max | 24V |
Contact Voltage DC Max | 24V |
LED Voltage | 24V |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Panel Cutout Diameter | 22mm |
Indicator, Led Panel Mount, Green, 24V | Newark Electronics |
LIGHT BLOCK, 1POLE, 6A, 120VAC, GREEN | element14 |
Schneider Electric Light Block 1NO Green 24V Harmony XB4 | Distrelec |
Where can I find additional details, specifications and documents for a ZB4BW0B31?
Additional datasheets, footprints and schematics for ZB4BW0B31 are listed on our Part Details page. You can also find images and similar parts to ZB4BW0B31 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZB4BW0B31 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZB4BW0B31 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZB4BW0B31 fall under?
The ZB4BW0B31 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to ZB4BW0B31 when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZB4BW0B31 you can contact the distributor directly for product support, shipping queries etc.
Is the ZB4BW0B31 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZB4BW0B31 have stock available?
Authorised distributors including Newark Electronics, element14, Distrelec and Farnell have stock available or on a lead time for ZB4BW0B31.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZB4BW0B31 often in real-time on the comparison pages.
What if I can't find stock of ZB4BW0B31?
You can fill out our help required form which you can use to request a quote for ZB4BW0B31 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.