Status: | Unknown |
---|---|
Series: | Harmony XB4 Series |
RoHS: | Unknown |
Prices starting from US$13.70
Switch Operation | Off-On |
---|---|
Illumination Colour | White |
Product Range | Harmony XB4 Series |
Pushbutton Actuator Style | - |
Contact Configuration | SPST-NO |
Switch Terminals | - |
Contact Current Max | - |
Contact Voltage AC Nom | - |
Contact Voltage DC Nom | - |
IP Rating | IP40 IP66 |
SVHC | No SVHC (15-Jan-2018) |
Colour | White |
Contact Current @ Contact Voltage AC Max | 1.2A |
Contact Current @ Contact Voltage AC Min | 6A |
Contact Current @ Contact Voltage DC Max | 0.1A |
Contact Current @ Contact Voltage DC Min | 0.55A |
Contact Voltage AC Max | 600V |
Contact Voltage AC Min | 120V |
Contact Voltage DC Max | 600V |
Contact Voltage DC Min | 125VDC |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Electric XB4 Contact & Light Block 1NO LED White 24 V ac/dc Screw terminal | Schneider Electric ZB4BW0B11 | RS Americas |
1NO white LED body,24Vac/dc | RS |
Illuminating unit | Transfer Multisort Elektronik |
For illuminated pushbutton with mounting adapter.This text is machine translated. | Conrad |
Indicator, Led Panel Mount, White, 24V | Newark Electronics |
LIGHT BLOCK, 1 POLE, 6A, 120VAC, WHITE | Farnell |
Where can I find additional details, specifications and documents for a ZB4BW0B11?
Additional datasheets, footprints and schematics for ZB4BW0B11 are listed on our Part Details page. You can also find images and similar parts to ZB4BW0B11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZB4BW0B11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZB4BW0B11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZB4BW0B11 fall under?
The ZB4BW0B11 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to ZB4BW0B11 when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZB4BW0B11 you can contact the distributor directly for product support, shipping queries etc.
Is the ZB4BW0B11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZB4BW0B11 have stock available?
Authorised distributors including RS Americas, RS, Transfer Multisort Elektronik, Conrad and Newark Electronics have stock available or on a lead time for ZB4BW0B11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZB4BW0B11 often in real-time on the comparison pages.
What if I can't find stock of ZB4BW0B11?
You can fill out our help required form which you can use to request a quote for ZB4BW0B11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.