Status: | Unknown |
---|---|
Series: | Harmony XB4 Series |
RoHS: | Unknown |
Prices starting from US$15.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.46
|
15
in stock
|
Buy Now | |
RS Americas
from US$54.78
|
4
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$15.17
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$62.51
|
-
|
Buy Now | |
element14
from US$19.05
|
-
|
Buy Now | |
Distrelec
from US$20.26
|
-
|
Buy Now | |
Farnell
from US$19.07
|
-
|
Buy Now |
Switch Terminals | Screw Clamp |
---|---|
No. of Poles | 1 Pole |
Contact Current Max | 6A |
Contact Voltage AC Max | 120V |
For Use With | Schneider Harmony XB4 Series Pushbuttons Switches & Pilot Lights |
Contact Voltage DC Max | - |
Product Range | Harmony XB4 Series |
SVHC | No SVHC (15-Jan-2018) |
1NO 1NC bulb body with direct supply | RS |
Electric XB4 Contact & Light Block 1NO 1NC 250 V Screw terminal | Schneider Electric ZB4BW065 | RS Americas |
Illuminating unit | Transfer Multisort Elektronik |
Contact Block, 120V, Screw Clamp | Newark Electronics |
CONTACT BLOCK, 120V, SCREW CLAMP | element14 |
Schneider Electric Light Block 1NO + 1NC 250V Harmony XB4 | Distrelec |
Where can I find additional details, specifications and documents for a ZB4BW065?
Additional datasheets, footprints and schematics for ZB4BW065 are listed on our Part Details page. You can also find images and similar parts to ZB4BW065 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZB4BW065 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZB4BW065 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZB4BW065 fall under?
The ZB4BW065 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ZB4BW065 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZB4BW065 you can contact the distributor directly for product support, shipping queries etc.
Is the ZB4BW065 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZB4BW065 have stock available?
Authorised distributors including RS, RS Americas, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for ZB4BW065.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZB4BW065 often in real-time on the comparison pages.
What if I can't find stock of ZB4BW065?
You can fill out our help required form which you can use to request a quote for ZB4BW065 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.