Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Switch Terminals | Screw Clamp |
---|---|
No. of Poles | 2 Pole |
Contact Current Max | 1.2A |
Contact Voltage AC Max | 600V |
For Use With | Schneider Harmony XB4 Series Switches |
RoHS Compliant | Yes |
2NO bulb body with direct supply | RS |
Electric XB4 Contact & Light Block 2NO 250 V Screw terminal | Schneider Electric ZB4BW063 | RS Americas |
Contact Block, Dpst-No, Screw Clamp | Newark Electronics |
CONTACT BLOCK, 600V, 1.2A, 2POLE | Farnell |
Where can I find additional details, specifications and documents for a ZB4BW063?
Additional datasheets, footprints and schematics for ZB4BW063 are listed on our Part Details page. You can also find images and similar parts to ZB4BW063 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZB4BW063 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZB4BW063 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZB4BW063 fall under?
The ZB4BW063 is listed under Switches & Relays > Switches > Switch Components > Switch Contact Blocks.
Can I view similar or alternative parts?
You can view similar parts to ZB4BW063 when available in the Switch Contact Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZB4BW063 you can contact the distributor directly for product support, shipping queries etc.
Is the ZB4BW063 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZB4BW063 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics and Farnell have stock available or on a lead time for ZB4BW063.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZB4BW063 often in real-time on the comparison pages.
What if I can't find stock of ZB4BW063?
You can fill out our help required form which you can use to request a quote for ZB4BW063 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.