Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$23.94
|
140
in stock
|
Buy Now | |
RS Americas
from US$52.53
|
26
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$11.57
|
20
in stock
|
Buy Now | |
element14
from US$23.87
|
2
in stock
|
Buy Now | |
Farnell
from US$23.46
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$47.52
|
-
|
Buy Now | |
Distrelec
from US$18.32
|
-
|
Buy Now |
Switch Terminals | Screw Clamp |
---|---|
For Use With | Schneider Harmony XB4 Series Pushbutton Switches |
RoHS Compliant | Yes |
24-120V AC-DC LED LIGHT B | RS |
Indicator part, Mount base with integral LED light module, White, 24-120 VAC | Schneider Electric ZB4BVBG1 | RS Americas |
Illuminating unit | Transfer Multisort Elektronik |
PLIGHT BDY 24/120AC/DC WHITE LED | element14 |
PLIGHT BDY 24/120AC/DC WHITE LED | Farnell |
Switch Contact Block, 24-120V | Newark Electronics |
Schneider Electric Light Block, White, 120V | Distrelec |
Where can I find additional details, specifications and documents for a ZB4BVBG1?
Additional datasheets, footprints and schematics for ZB4BVBG1 are listed on our Part Details page. You can also find images and similar parts to ZB4BVBG1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZB4BVBG1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZB4BVBG1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZB4BVBG1 fall under?
The ZB4BVBG1 is listed under Switches & Relays > Switches > Switch Components > Switch Contact Blocks.
Can I view similar or alternative parts?
You can view similar parts to ZB4BVBG1 when available in the Switch Contact Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZB4BVBG1 you can contact the distributor directly for product support, shipping queries etc.
Is the ZB4BVBG1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZB4BVBG1 have stock available?
Authorised distributors including RS, RS Americas, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for ZB4BVBG1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZB4BVBG1 often in real-time on the comparison pages.
What if I can't find stock of ZB4BVBG1?
You can fill out our help required form which you can use to request a quote for ZB4BVBG1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.