ZB4-BV5 Lighting Products by Schneider Electric

LIGHT MODULE 400V 50HZ

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$32.78

Distributor Stock
Logo for RS
RS
from US$37.53
3
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$42.72
3
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$34.73
2
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$101.00
-
Buy Now
Logo for element14
element14
from US$32.78
-
Buy Now
Logo for Farnell
Farnell
from US$37.53
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Alternative Descriptions

Pilot light body via transformer,400V | RS
Schneider Electric Light Block With BA9s Bulb 400VAC Harmony XB4 | Distrelec
Illuminating unit | Transfer Multisort Elektronik
Electric XB4 Light Block Incandescent BA 9s Base Fitting terminal | Schneider Electric ZB4BV5 | RS Americas
LIGHT BLOCK, INCANDESCENT, BA9S, 400VAC | Farnell
Light Module 400V 50Hz |Schneider Electric ZB4-BV5 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ZB4-BV5?

Additional datasheets, footprints and schematics for ZB4-BV5 are listed on our Part Details page. You can also find images and similar parts to ZB4-BV5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ZB4-BV5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZB4-BV5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ZB4-BV5 fall under?

The ZB4-BV5 is listed under Lighting Products > More Lighting Products.

Can I view similar or alternative parts?

You can view similar parts to ZB4-BV5 when available in the More Lighting Products range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ZB4-BV5 you can contact the distributor directly for product support, shipping queries etc.

Is the ZB4-BV5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ZB4-BV5 have stock available?

Authorised distributors including RS, Distrelec, Transfer Multisort Elektronik, RS Americas and element14 have stock available or on a lead time for ZB4-BV5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ZB4-BV5 often in real-time on the comparison pages.

What if I can't find stock of ZB4-BV5?

You can fill out our help required form which you can use to request a quote for ZB4-BV5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay