Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.14
|
80
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.20
|
19
in stock
|
Buy Now | |
RS Americas
from US$8.59
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$7.68
|
7
in stock
|
Buy Now | |
element14
from US$7.60
|
7
in stock
|
Buy Now | |
Farnell
from US$4.94
|
7
in stock
|
Buy Now | |
Distrelec
from US$23.18
|
-
|
Buy Now |
For Use With | XB4 Series Pushbutton Switches |
---|---|
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Red |
Lamp Base Type | BA9s |
Lens Shape | Round |
Mounting Hole Dia | 22mm |
Panel Cutout Diameter | 22mm |
Red pilot light head for BA9s bulb/LED | RS |
Control lamp | Transfer Multisort Elektronik |
Pilot Light Head, Red, Fits ZB4BV Base, BA9s Light Module, Harmony XB4 Series | Schneider Electric ZB4BV04 | RS Americas |
Pilot Light Head, 22Mm, Red, For Ba9S | Newark Electronics |
PILOT LIGHT HEAD, 22MM, RED, FOR BA9S | element14 |
Schneider Electric Pilot Light Head, Enclosure, Red | Distrelec |
Where can I find additional details, specifications and documents for a ZB4BV04?
Additional datasheets, footprints and schematics for ZB4BV04 are listed on our Part Details page. You can also find images and similar parts to ZB4BV04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZB4BV04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZB4BV04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZB4BV04 fall under?
The ZB4BV04 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Panel Indicators & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ZB4BV04 when available in the Panel Indicators & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZB4BV04 you can contact the distributor directly for product support, shipping queries etc.
Is the ZB4BV04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZB4BV04 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, RS Americas, Newark Electronics and element14 have stock available or on a lead time for ZB4BV04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZB4BV04 often in real-time on the comparison pages.
What if I can't find stock of ZB4BV04?
You can fill out our help required form which you can use to request a quote for ZB4BV04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.