Status: | Unknown |
---|---|
Series: | Harmony XB4 Series |
RoHS: | Unknown |
Prices starting from US$7.60
For Use With | Schneider Harmony XB4 Series Non-Illuminated Push-Button Switches |
---|---|
IP / NEMA Rating | IP69K NEMA 4X NEMA 13 |
Product Range | Harmony XB4 Series |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Harmony pushbuttons and switches |
---|---|
IP / NEMA Rating | IP65 |
Product Range | - |
Actuator Type | Pushbutton - flush |
Approvals / Standards | CSA 22.2 No. 14 IEC 50102 IEC 60529 IEC 60947 JIS C 4520 UL 508 |
Colour | Blue |
External Depth | 17.5mm |
External Diameter | 29.5mm |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Panel Cutout Diameter | 22mm |
Switch: push-button | Transfer Multisort Elektronik |
Switch Head, Blue, Round, Pb Switch | Newark Electronics |
SWITCH HEAD, BLUE, ROUND, PB SWITCH | element14 |
Blue push button head spring return | RS |
Blue Push Button Head, Spring Return, 22mm Cutout, Electric XB4 Series | Schneider Electric ZB4BP6 | RS Americas |
Where can I find additional details, specifications and documents for a ZB4BP6?
Additional datasheets, footprints and schematics for ZB4BP6 are listed on our Part Details page. You can also find images and similar parts to ZB4BP6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZB4BP6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZB4BP6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZB4BP6 fall under?
The ZB4BP6 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ZB4BP6 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZB4BP6 you can contact the distributor directly for product support, shipping queries etc.
Is the ZB4BP6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZB4BP6 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for ZB4BP6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZB4BP6 often in real-time on the comparison pages.
What if I can't find stock of ZB4BP6?
You can fill out our help required form which you can use to request a quote for ZB4BP6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.