Status: | Unknown |
---|---|
Series: | Harmony XB4 |
RoHS: | Unknown |
Prices starting from US$12.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.62
|
1,589
in stock
|
Buy Now | |
Distrelec
from US$13.19
|
296
in stock
|
Buy Now | |
RS Americas
from US$18.17
|
213
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$13.38
|
133
in stock
|
Buy Now | |
element14
from US$17.97
|
48
in stock
|
Buy Now | |
Farnell
from US$12.47
|
48
in stock
|
Buy Now | |
Newark Electronics
from US$19.84
|
24
in stock
|
Buy Now | |
Conrad
from US$16.21
|
11
in stock
|
Buy Now |
For Use With | Selector Switches |
---|---|
IP / NEMA Rating | IP69 IK03 NEMA 4X |
Product Range | Harmony XB4 |
SVHC | No SVHC (15-Jan-2018) |
Approvals / Standards | CSA 22.2 No. 14 IEC 50102 IEC 60529 IEC 60947 JIS C 4520 UL 508 |
External Depth | 25mm |
External Diameter | 28.5mm |
2 position stayput twist selector switch | RS |
Schneider Electric Selector Switch Head Latching Function Handle Black IP67 / IP69 / IP69K Harmony XB4 Series Selector Switches | Distrelec |
Selector Switch 2 Pos S 22mm Standard Black Knob, Harmony XB4 Series | Schneider Electric ZB4BD2 | RS Americas |
Switch: rotary | Transfer Multisort Elektronik |
SELECTOR HEAD, HARMONY XB4, 22MM, 2WAY | element14 |
Rotary Cam Switch | Newark Electronics |
Connection (components): External contact | Conrad |
Where can I find additional details, specifications and documents for a ZB4BD2?
Additional datasheets, footprints and schematics for ZB4BD2 are listed on our Part Details page. You can also find images and similar parts to ZB4BD2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZB4BD2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZB4BD2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZB4BD2 fall under?
The ZB4BD2 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ZB4BD2 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZB4BD2 you can contact the distributor directly for product support, shipping queries etc.
Is the ZB4BD2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZB4BD2 have stock available?
Authorised distributors including RS, Distrelec, RS Americas, Transfer Multisort Elektronik and element14 have stock available or on a lead time for ZB4BD2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZB4BD2 often in real-time on the comparison pages.
What if I can't find stock of ZB4BD2?
You can fill out our help required form which you can use to request a quote for ZB4BD2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.