Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.29
|
2,046
in stock
|
Buy Now | |
RS Americas
from US$13.86
|
449
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.53
|
405
in stock
|
Buy Now | |
Newark Electronics
from US$15.35
|
127
in stock
|
Buy Now | |
element14
from US$15.35
|
127
in stock
|
Buy Now | |
Farnell
from US$7.20
|
127
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
13
in stock
|
Buy Now |
Switch Terminals | Screw Clamp |
---|---|
No. of Poles | 1 Pole |
Contact Current Max | 10A |
Contact Voltage AC Max | 600V |
For Use With | XAC Series Pendant Stations |
Contact Voltage DC Max | 600V |
Product Range | - |
Approval Bodies | ASE CSA GL UL VERITAS |
Contact Configuration | 1NO |
No. of Mechanical Operations | 1000000 |
ZB2 Contact Block 10A 600V NO Slow Break | RS |
Contact Block for 22mm Pushbutton, 1NO, 10 A/600V, Screw Terminal, ZB2 Series | Schneider Electric ZB2BE101 | RS Americas |
Contact block | Transfer Multisort Elektronik |
Contact Block, 600V, 10A, 1Pole | Newark Electronics |
CONTACT BLOCK, 600V, 10A, 1POLE | element14 |
Pendant Station Acc | Amar Radio Corporation |
Where can I find additional details, specifications and documents for a ZB2BE101?
Additional datasheets, footprints and schematics for ZB2BE101 are listed on our Part Details page. You can also find images and similar parts to ZB2BE101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZB2BE101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZB2BE101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZB2BE101 fall under?
The ZB2BE101 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ZB2BE101 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZB2BE101 you can contact the distributor directly for product support, shipping queries etc.
Is the ZB2BE101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZB2BE101 have stock available?
Authorised distributors including RS, RS Americas, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for ZB2BE101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZB2BE101 often in real-time on the comparison pages.
What if I can't find stock of ZB2BE101?
You can fill out our help required form which you can use to request a quote for ZB2BE101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.