Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 16V |
---|---|
Supply Voltage Max | 28V |
Tones | Slow Pulse |
Sound Level SPL | 95dBA |
Transducer Function | Alarm |
Current Rating | 40mA |
Resonant Frequency | 3.3kHz |
Transducer Mounting | Panel |
Transducer, Alarm, 95Dba, 28V, Panel | Newark Electronics |
22MM BUZZER 16-28VAC 85-95DB PNL MNT SLOW PULSE ROHS CUL | Mallory Sonalert ZA028LASP1 | RS Americas |
Piezo Buzzers & Audio Indicators 22MM 16-28ACDC 85-95DB SP CUL ROHS STK $ | Sager |
Where can I find additional details, specifications and documents for a ZA028LASP1?
Additional datasheets, footprints and schematics for ZA028LASP1 are listed on our Part Details page. You can also find images and similar parts to ZA028LASP1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZA028LASP1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZA028LASP1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZA028LASP1 fall under?
The ZA028LASP1 is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to ZA028LASP1 when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZA028LASP1 you can contact the distributor directly for product support, shipping queries etc.
Is the ZA028LASP1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZA028LASP1 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Sager have stock available or on a lead time for ZA028LASP1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZA028LASP1 often in real-time on the comparison pages.
What if I can't find stock of ZA028LASP1?
You can fill out our help required form which you can use to request a quote for ZA028LASP1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.