Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Zilog |
---|---|
No. of Bits | 8bit |
Silicon Family Name | XP F082A |
Core Architecture | Z8 Encore |
Core Sub-Architecture | Z8 Encore |
Silicon Core Number | Z8F082ASJ020 |
Kit Contents | XP F082A Series Development Board Serial Smart Cable Power Supply CD-ROM |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Development Tool Type | Development Kit |
Features | RS-232 Interface IrDA Transceiver On-Chip Debugger (OCD) Interface |
Kit Contents Descriptive | Z8 Encore! XP® |
Kit Features | Z8 Encore XP F08xA MCU RS-232 Interface IrDA Transceiver Two Push Buttons Prototyping Area |
Type | Development Kit |
Z8 Series Encore! XP« F08xA Series Development Kit | Future Electronics |
Z8 Encore, On-Chip Debugger, Dev Kit | Newark Electronics |
Where can I find additional details, specifications and documents for a Z8F08A28100KITG?
Additional datasheets, footprints and schematics for Z8F08A28100KITG are listed on our Part Details page. You can also find images and similar parts to Z8F08A28100KITG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Z8F08A28100KITG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Z8F08A28100KITG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Z8F08A28100KITG fall under?
The Z8F08A28100KITG is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to Z8F08A28100KITG when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Z8F08A28100KITG you can contact the distributor directly for product support, shipping queries etc.
Is the Z8F08A28100KITG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Z8F08A28100KITG have stock available?
Authorised distributors including Future Electronics and Newark Electronics have stock available or on a lead time for Z8F08A28100KITG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Z8F08A28100KITG often in real-time on the comparison pages.
What if I can't find stock of Z8F08A28100KITG?
You can fill out our help required form which you can use to request a quote for Z8F08A28100KITG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.