Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Interface Type | Serial |
---|---|
Interface Applications | Data Communication Equipment |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Interface Case Style | DIP |
No. of Pins | 40Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
RoHS Phthalates Compliant | Yes |
Base Number | 85 |
CPU Speed | 8MHz |
Clock Frequency | 10MHz |
Communication Function | Serial Communication Controller (SCC) |
Control Interface | Serial |
IC Temperature Range | Commercial |
MPU Case Style | DIP |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 9mA |
Termination Type | Through Hole |
Z85C3010PSG | RS |
Z85C30 Series 5 V Through Hole CMOS Serial Communication Controller - PDIP-40 | Future Electronics |
Where can I find additional details, specifications and documents for a Z85C3010PSG?
Additional datasheets, footprints and schematics for Z85C3010PSG are listed on our Part Details page. You can also find images and similar parts to Z85C3010PSG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Z85C3010PSG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Z85C3010PSG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Z85C3010PSG fall under?
The Z85C3010PSG is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to Z85C3010PSG when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Z85C3010PSG you can contact the distributor directly for product support, shipping queries etc.
Is the Z85C3010PSG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Z85C3010PSG have stock available?
Authorised distributors including RS, Future Electronics and element14 have stock available or on a lead time for Z85C3010PSG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Z85C3010PSG often in real-time on the comparison pages.
What if I can't find stock of Z85C3010PSG?
You can fill out our help required form which you can use to request a quote for Z85C3010PSG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.