Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Interface Type | Serial |
---|---|
Interface Applications | Data Communication Equipment |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Interface Case Style | DIP |
No. of Pins | 40Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
RoHS Phthalates Compliant | Yes |
Base Number | 85 |
CPU Speed | 8MHz |
Communication Function | Serial Communication Controller (SCC) |
Control Interface | Serial |
Data Rate Max | 4Mbps |
IC Generic Number | 85C30 |
IC Temperature Range | Commercial |
Logic Function Number | 85C30 |
MPU Case Style | DIP |
Microprocessor Support IC Type | SCC (Serial Communications Controller) |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 9mA |
Termination Type | Through Hole |
Z85C30 Series 5 V Through Hole CMOS Serial Communication Controller - PDIP-40 | Future Electronics |
Z85C3008PSG | RS |
Ic, Cmos, Scc 8Mhz, 85C30, Dip40 | Newark Electronics |
Where can I find additional details, specifications and documents for a Z85C3008PSG?
Additional datasheets, footprints and schematics for Z85C3008PSG are listed on our Part Details page. You can also find images and similar parts to Z85C3008PSG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Z85C3008PSG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Z85C3008PSG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Z85C3008PSG fall under?
The Z85C3008PSG is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to Z85C3008PSG when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Z85C3008PSG you can contact the distributor directly for product support, shipping queries etc.
Is the Z85C3008PSG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Z85C3008PSG have stock available?
Authorised distributors including Future Electronics, RS, element14 and Newark Electronics have stock available or on a lead time for Z85C3008PSG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Z85C3008PSG often in real-time on the comparison pages.
What if I can't find stock of Z85C3008PSG?
You can fill out our help required form which you can use to request a quote for Z85C3008PSG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.