Status: | Unknown |
---|---|
Series: | 2.00mm (0.079") DATAMATE S-TEK Series |
RoHS: | Unknown |
For Use With | Harwin Signal Contacts |
---|---|
Product Range | 2.00mm (0.079") DATAMATE S-TEK Series |
SVHC | No SVHC (27-Jun-2018) |
RoHS Compliant | NA |
Insertion/Extraction Tool | Newark Electronics |
DATAMATE INSERTION/REMOVAL KIT | TTI Europe |
Datamate insertion and extraction tool | RS |
Where can I find additional details, specifications and documents for a Z80-280?
Additional datasheets, footprints and schematics for Z80-280 are listed on our Part Details page. You can also find images and similar parts to Z80-280 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Z80-280 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Z80-280 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Z80-280 fall under?
The Z80-280 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Insertion.
Can I view similar or alternative parts?
You can view similar parts to Z80-280 when available in the Insertion range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Z80-280 you can contact the distributor directly for product support, shipping queries etc.
Is the Z80-280 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Z80-280 have stock available?
Authorised distributors including Newark Electronics, TTI Europe, element14, Farnell and RS have stock available or on a lead time for Z80-280.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Z80-280 often in real-time on the comparison pages.
What if I can't find stock of Z80-280?
You can fill out our help required form which you can use to request a quote for Z80-280 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.