Status: | Unknown |
---|---|
Series: | DATAMATE TRIO-TEK Series |
RoHS: | Unknown |
Crimp Tool Type | - |
---|---|
For Use With | M80-2830XX M80-2840XX M80-2530XX M80-2540XX Trio-Tek Datamate Crimp Contacts |
Product Range | DATAMATE TRIO-TEK Series |
SVHC | No SVHC (27-Jun-2018) |
Wire Size AWG Max | 22AWG |
Wire Size AWG Min | 28AWG |
CRIMP TOOL, TRIO-TEK | element14 |
HAND CRIMP TOOL DM 28-22AWG | TTI Europe |
Crimp Tool, M80 Contacts | Newark Electronics |
Where can I find additional details, specifications and documents for a Z80-255?
Additional datasheets, footprints and schematics for Z80-255 are listed on our Part Details page. You can also find images and similar parts to Z80-255 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Z80-255 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Z80-255 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Z80-255 fall under?
The Z80-255 is listed under Tools & Maintenance > Hand Tools > Crimp & Insertion Tools.
Can I view similar or alternative parts?
You can view similar parts to Z80-255 when available in the Crimp & Insertion Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Z80-255 you can contact the distributor directly for product support, shipping queries etc.
Is the Z80-255 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Z80-255 have stock available?
Authorised distributors including element14, TTI Europe, Farnell and Newark Electronics have stock available or on a lead time for Z80-255.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Z80-255 often in real-time on the comparison pages.
What if I can't find stock of Z80-255?
You can fill out our help required form which you can use to request a quote for Z80-255 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.