Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.07
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.07
|
No stock
|
Buy Now |
Accessory Type | Jumper |
---|---|
For Use With | WK Series Terminal Blocks |
No. of Positions | 2Positions |
Pitch Spacing | 8mm |
RoHS Compliant | Yes |
Terminal Block Jumper Bar, 2Way, 8Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a Z7.282.2227?
Additional datasheets, footprints and schematics for Z7.282.2227 are listed on our Part Details page. You can also find images and similar parts to Z7.282.2227 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Z7.282.2227 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Z7.282.2227 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Z7.282.2227 fall under?
The Z7.282.2227 is listed under Connectors > Connector Tools & Accessories > Jumpers & Shunts.
Can I view similar or alternative parts?
You can view similar parts to Z7.282.2227 when available in the Jumpers & Shunts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Z7.282.2227 you can contact the distributor directly for product support, shipping queries etc.
Is the Z7.282.2227 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Z7.282.2227 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for Z7.282.2227.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Z7.282.2227 often in real-time on the comparison pages.
What if I can't find stock of Z7.282.2227?
You can fill out our help required form which you can use to request a quote for Z7.282.2227 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.