Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$3.65
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$3.65
|
-
|
Buy Now |
No. of Positions | 24 |
---|---|
Pitch Spacing | 5mm |
Gender | Header |
Connector Type | Terminal Block, PCB |
Contact Plating | Nickel Plated Contacts |
RoHS Compliant | Yes |
24 Position 5 mm Pitch Through Hole Terminal Strip Header | Future Electronics |
Where can I find additional details, specifications and documents for a Z5.530.2425.0?
Additional datasheets, footprints and schematics for Z5.530.2425.0 are listed on our Part Details page. You can also find images and similar parts to Z5.530.2425.0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Z5.530.2425.0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Z5.530.2425.0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Z5.530.2425.0 fall under?
The Z5.530.2425.0 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to Z5.530.2425.0 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Z5.530.2425.0 you can contact the distributor directly for product support, shipping queries etc.
Is the Z5.530.2425.0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for Z5.530.2425.0 have stock available?
Authorised distributors including Future Electronics have stock available or on a lead time for Z5.530.2425.0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Z5.530.2425.0 often in real-time on the comparison pages.
What if I can't find stock of Z5.530.2425.0?
You can fill out our help required form which you can use to request a quote for Z5.530.2425.0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.