Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Sleeving / Tubing Type | Zipper |
---|---|
Sleeving Colour | Black |
Internal Diameter | 57.1mm |
Length - Metric | 30.5m |
Length - Imperial | 100ft |
Body Material | PVC |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a Z4121/4 BK005?
Additional datasheets, footprints and schematics for Z4121/4 BK005 are listed on our Part Details page. You can also find images and similar parts to Z4121/4 BK005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Z4121/4 BK005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Z4121/4 BK005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Z4121/4 BK005 fall under?
The Z4121/4 BK005 is listed under Cable, Wire & Cable Assemblies > Cable Management > Sleeving & Tubing > Sleeving.
Can I view similar or alternative parts?
You can view similar parts to Z4121/4 BK005 when available in the Sleeving range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Z4121/4 BK005 you can contact the distributor directly for product support, shipping queries etc.
Is the Z4121/4 BK005 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for Z4121/4 BK005 have stock available?
There is no stock from authorised distributors for Z4121/4 BK005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Z4121/4 BK005 often in real-time on the comparison pages.
What if I can't find stock of Z4121/4 BK005?
You can fill out our help required form which you can use to request a quote for Z4121/4 BK005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.