Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Tool Type | Hand |
---|---|
For Use With | Harwin M22 Series Contacts |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Wire Size AWG Max | 24AWG |
Wire Size AWG Min | 30AWG |
CRIMP TOOL, M22 SERIES | element14 |
M22 hand crimping tool, 24-32 AWG | RS |
Crimp Tool, Hand, 30-24Awg, 2Mm | Newark Electronics |
2MM HAND CRIMP TOOL | TTI Europe |
Where can I find additional details, specifications and documents for a Z22-020?
Additional datasheets, footprints and schematics for Z22-020 are listed on our Part Details page. You can also find images and similar parts to Z22-020 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Z22-020 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Z22-020 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Z22-020 fall under?
The Z22-020 is listed under Tools & Maintenance > Hand Tools > Crimp & Insertion Tools.
Can I view similar or alternative parts?
You can view similar parts to Z22-020 when available in the Crimp & Insertion Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Z22-020 you can contact the distributor directly for product support, shipping queries etc.
Is the Z22-020 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Z22-020 have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and TTI Europe have stock available or on a lead time for Z22-020.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Z22-020 often in real-time on the comparison pages.
What if I can't find stock of Z22-020?
You can fill out our help required form which you can use to request a quote for Z22-020 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.