Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$371.86
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$371.86
|
No stock
|
Buy Now |
Wavelength Typ | 450nm |
---|---|
Output Power | 20mW |
Voltage Rating | 30V |
Laser Lens | Dot |
Laser Beam Size | - |
Supply Current | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Peak Wavelength | 450nm |
Supply Voltage Max | 30V |
Supply Voltage Min | 5V |
LASER, BLUE, DOT | Farnell |
Where can I find additional details, specifications and documents for a Z20M18H-F-450-PE?
Additional datasheets, footprints and schematics for Z20M18H-F-450-PE are listed on our Part Details page. You can also find images and similar parts to Z20M18H-F-450-PE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Z20M18H-F-450-PE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Z20M18H-F-450-PE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Z20M18H-F-450-PE fall under?
The Z20M18H-F-450-PE is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Laser Products.
Can I view similar or alternative parts?
You can view similar parts to Z20M18H-F-450-PE when available in the Laser Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Z20M18H-F-450-PE you can contact the distributor directly for product support, shipping queries etc.
Is the Z20M18H-F-450-PE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Z20M18H-F-450-PE have stock available?
Authorised distributors including Farnell have stock available or on a lead time for Z20M18H-F-450-PE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Z20M18H-F-450-PE often in real-time on the comparison pages.
What if I can't find stock of Z20M18H-F-450-PE?
You can fill out our help required form which you can use to request a quote for Z20M18H-F-450-PE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.