Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3,099.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3,099.21
|
No stock
|
Buy Now |
Wavelength Typ | 532nm |
---|---|
Output Power | 20mW |
Voltage Rating | 30V |
Laser Lens | - |
Laser Beam Size | - |
Supply Current | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Peak Wavelength | 532nm |
Supply Voltage Max | 30V |
Supply Voltage Min | 5V |
LASER, GREEN SYSTEM, 7 OPTICS, MOUNT | Farnell |
Where can I find additional details, specifications and documents for a Z20M18B-532 KIT?
Additional datasheets, footprints and schematics for Z20M18B-532 KIT are listed on our Part Details page. You can also find images and similar parts to Z20M18B-532 KIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Z20M18B-532 KIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Z20M18B-532 KIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Z20M18B-532 KIT fall under?
The Z20M18B-532 KIT is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Laser Products.
Can I view similar or alternative parts?
You can view similar parts to Z20M18B-532 KIT when available in the Laser Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Z20M18B-532 KIT you can contact the distributor directly for product support, shipping queries etc.
Is the Z20M18B-532 KIT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Z20M18B-532 KIT have stock available?
Authorised distributors including Farnell have stock available or on a lead time for Z20M18B-532 KIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Z20M18B-532 KIT often in real-time on the comparison pages.
What if I can't find stock of Z20M18B-532 KIT?
You can fill out our help required form which you can use to request a quote for Z20M18B-532 KIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.