Status: | Unknown |
---|---|
Series: | Z04 Series |
RoHS: | Unknown |
Peak Repetitive Off-State Voltage Vdrm | 800V |
---|---|
On State RMS Current IT(rms) | 4A |
Triac Case Style | TO-202 |
Gate Trigger Current Max (QI) Igt | 5mA |
Gate Trigger Voltage Max Vgt | 1.3V |
Peak Gate Power | - |
Peak Non Rep Surge Current Itsm 50Hz | 20A |
Holding Current Max Ih | 5mA |
No. of Pins | 3Pins |
Operating Temperature Max | 125°C |
Product Range | Z04 Series |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
ST Triac, 800V, 4A, TO-202 | Distrelec |
TRIAC, 800V, 4A, TO-202 | Farnell |
Triac, 800V, 4A, To-202 | Newark Electronics |
Where can I find additional details, specifications and documents for a Z0405NF 1AA2?
Additional datasheets, footprints and schematics for Z0405NF 1AA2 are listed on our Part Details page. You can also find images and similar parts to Z0405NF 1AA2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Z0405NF 1AA2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Z0405NF 1AA2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Z0405NF 1AA2 fall under?
The Z0405NF 1AA2 is listed under Semiconductors - Discretes > Thyristors > Thyristors - TRIACs.
Can I view similar or alternative parts?
You can view similar parts to Z0405NF 1AA2 when available in the Thyristors - TRIACs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Z0405NF 1AA2 you can contact the distributor directly for product support, shipping queries etc.
Is the Z0405NF 1AA2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Z0405NF 1AA2 have stock available?
Authorised distributors including element14, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for Z0405NF 1AA2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Z0405NF 1AA2 often in real-time on the comparison pages.
What if I can't find stock of Z0405NF 1AA2?
You can fill out our help required form which you can use to request a quote for Z0405NF 1AA2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.