Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.31
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
3,796
in stock
|
Buy Now | |
element14
from US$0.38
|
3,796
in stock
|
Buy Now | |
Farnell
from US$0.37
|
3,796
in stock
|
Buy Now | |
Rapid Electronics
from US$0.40
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.41
|
1,000
in stock
|
Buy Now | |
Micros
from US$0.10
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
930
in stock
|
Buy Now | |
Avnet Silica
-
|
21,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
4,000
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now |
Peak Repetitive Off-State Voltage Vdrm | 600V |
---|---|
On State RMS Current IT(rms) | 1A |
Triac Case Style | SOT-223 |
Gate Trigger Current Max (QI) Igt | 25mA |
Gate Trigger Voltage Max Vgt | 1.3V |
Peak Gate Power | 1W |
Peak Non Rep Surge Current Itsm 50Hz | 8A |
Holding Current Max Ih | 25mA, 25mA |
No. of Pins | 3Pins |
Operating Temperature Max | 125°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Current Itsm | 8A |
Current Itsm @ 60Hz | 8.5A |
Current t2+g- | 25mA |
Current t2-g+ | 25mA |
Current t2-g- | 25mA |
Gate Trigger Current Igt (Q1) t2+g+ | 25mA |
Gate Trigger Current Max Igt | 25mA |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Repetitive Reverse Voltage Vrrm Max | 600V |
Thyristor Type | Triac |
Triac, 600 V, 25 Ma, 1 A, 8 A, 25 Ma, 1.3 V Rohs Compliant: Yes |Stmicroelectronics Z0110MN 5AA4 | Newark Electronics |
Triac, 1A 600V SOT-223 | element14 |
TRIAC, 1A, 600V, SOT-223 | Farnell |
4Quadrant Logic Lvl TRIAC 600V V(DRM) 1A I(T)RMS | Rapid Electronics |
Triac | Micros |
Thyristor TRIAC 600V 8.5A 4-Pin(3+Tab) SOT-223 T/R | Avnet Silica |
Z0110MN 5AA4,Thyristor Triac 600V 1A | RS |
Z01 Series 600 Vdrm 1 A Surface Mount Standard Triacs - SOT-223 | Future Electronics |
Where can I find additional details, specifications and documents for a Z0110MN 5AA4?
Additional datasheets, footprints and schematics for Z0110MN 5AA4 are listed on our Part Details page. You can also find images and similar parts to Z0110MN 5AA4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Z0110MN 5AA4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Z0110MN 5AA4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Z0110MN 5AA4 fall under?
The Z0110MN 5AA4 is listed under Semiconductors - Discretes > Thyristors > Thyristors - TRIACs.
Can I view similar or alternative parts?
You can view similar parts to Z0110MN 5AA4 when available in the Thyristors - TRIACs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Z0110MN 5AA4 you can contact the distributor directly for product support, shipping queries etc.
Is the Z0110MN 5AA4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Z0110MN 5AA4 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for Z0110MN 5AA4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Z0110MN 5AA4 often in real-time on the comparison pages.
What if I can't find stock of Z0110MN 5AA4?
You can fill out our help required form which you can use to request a quote for Z0110MN 5AA4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.