Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Lamp Style | Clear Capsule |
---|---|
Lamp Base Type | G4 |
LED Color | Warm White |
CCT | 3500K |
Dimmable | Not Dimmable |
Luminous Flux | 75lm |
Power Rating | 1.4W |
Supply Voltage | 12V |
RoHS Compliant | Yes |
15 LED Module,G4 Bi Pin 8-30VAC/DC White | RS |
Lamp, Led Replacement, G4, Warm White | Newark Electronics |
LED Reflector Bulb, G-4, Warm White, Multichip, 13mm dia., 30 V ac/dc | JKL Components Corporation Z-G4-15WW | RS Americas |
Where can I find additional details, specifications and documents for a Z-G4-15WW?
Additional datasheets, footprints and schematics for Z-G4-15WW are listed on our Part Details page. You can also find images and similar parts to Z-G4-15WW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Z-G4-15WW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Z-G4-15WW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Z-G4-15WW fall under?
The Z-G4-15WW is listed under Lighting Products > Lamps & Tubes > LED Replacement Lamps > Domestic LED Replacement Lamps.
Can I view similar or alternative parts?
You can view similar parts to Z-G4-15WW when available in the Domestic LED Replacement Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Z-G4-15WW you can contact the distributor directly for product support, shipping queries etc.
Is the Z-G4-15WW RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for Z-G4-15WW have stock available?
Authorised distributors including RS, Newark Electronics and RS Americas have stock available or on a lead time for Z-G4-15WW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Z-G4-15WW often in real-time on the comparison pages.
What if I can't find stock of Z-G4-15WW?
You can fill out our help required form which you can use to request a quote for Z-G4-15WW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.