Status: | Unknown |
---|---|
Series: | YW Series |
RoHS: | Unknown |
Prices starting from US$4.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.60
|
No stock
|
Buy Now | |
Distrelec
from US$12.53
|
43
in stock
|
Buy Now | |
element14
from US$24.04
|
22
in stock
|
Buy Now | |
Farnell
from US$4.72
|
22
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.27
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$15.09
|
-
|
Buy Now | |
Sager
from US$27.78
|
-
|
Buy Now |
Switch Terminals | Screw |
---|---|
No. of Poles | 2 Pole |
Contact Current Max | 10A |
Contact Voltage AC Max | - |
For Use With | Idec YW Series Switches and Pilot Devices |
Contact Voltage DC Max | - |
Product Range | YW Series |
SVHC | No SVHC (15-Jan-2019) |
IDEC Double Contact Block | Distrelec |
DOUBLE CONTACT BLOCK, 2NO, SCREW | element14 |
Contact block | Transfer Multisort Elektronik |
Contact Block, 2NO | RS |
Double Contact Block, 2No, Screw | Newark Electronics |
Switch Contact Blocks / Switch Kits Contact Block 2NO for YW | Sager |
Where can I find additional details, specifications and documents for a YW-EW20?
Additional datasheets, footprints and schematics for YW-EW20 are listed on our Part Details page. You can also find images and similar parts to YW-EW20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YW-EW20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YW-EW20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YW-EW20 fall under?
The YW-EW20 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to YW-EW20 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YW-EW20 you can contact the distributor directly for product support, shipping queries etc.
Is the YW-EW20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YW-EW20 have stock available?
Authorised distributors including Distrelec, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for YW-EW20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YW-EW20 often in real-time on the comparison pages.
What if I can't find stock of YW-EW20?
You can fill out our help required form which you can use to request a quote for YW-EW20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.