Status: | Unknown |
---|---|
Series: | YW Series |
RoHS: | Unknown |
Prices starting from US$4.48
Switch Terminals | Screw |
---|---|
No. of Poles | 1 Pole |
Contact Current Max | 10A |
Contact Voltage AC Max | 120V |
For Use With | 22mm Switches |
Contact Voltage DC Max | - |
Product Range | YW Series |
SVHC | No SVHC (15-Jan-2019) |
IDEC Single Contact Block | Distrelec |
CONTACT BLOCK, 1 POLE, 10A, 120VAC | element14 |
Switch, part, Contact Block, 1 NO, 10A 120VAC, Screw term., CW Series | IDEC Corporation YW-E10R | RS Americas |
Switch part | RS |
Contact Block, Spst-No, 10A, Screw | Newark Electronics |
Switch Contact Blocks / Switch Kits Contact Block 1NO for CW & YW | Sager |
Where can I find additional details, specifications and documents for a YW-E10R?
Additional datasheets, footprints and schematics for YW-E10R are listed on our Part Details page. You can also find images and similar parts to YW-E10R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YW-E10R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YW-E10R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YW-E10R fall under?
The YW-E10R is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to YW-E10R when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YW-E10R you can contact the distributor directly for product support, shipping queries etc.
Is the YW-E10R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YW-E10R have stock available?
Authorised distributors including Distrelec, element14, Farnell, RS Americas and RS have stock available or on a lead time for YW-E10R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YW-E10R often in real-time on the comparison pages.
What if I can't find stock of YW-E10R?
You can fill out our help required form which you can use to request a quote for YW-E10R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.