Status: | Unknown |
---|---|
Series: | YW Series |
RoHS: | Unknown |
Prices starting from US$2.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.70
|
No stock
|
Buy Now | |
element14
from US$2.96
|
707
in stock
|
Buy Now | |
Farnell
from US$2.49
|
707
in stock
|
Buy Now | |
Distrelec
from US$3.72
|
668
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.14
|
14
in stock
|
Buy Now | |
Newark Electronics
from US$15.72
|
9
in stock
|
Buy Now | |
Sager
from US$14.43
|
-
|
Buy Now |
Switch Terminals | Screw |
---|---|
No. of Poles | 1 Pole |
Contact Current Max | 10A |
Contact Voltage AC Max | - |
For Use With | Idec YW Series Switches and Pilot Devices |
Contact Voltage DC Max | - |
Product Range | YW Series |
SVHC | No SVHC (15-Jan-2019) |
CONTACT BLOCK, 1NO, SCREW | element14 |
IDEC Single Contact Block | Distrelec |
Contact block | Transfer Multisort Elektronik |
Contact Block, Spst-No, 10A, 120V, Screw | Newark Electronics |
Contact Block, 1NO | RS |
Switch Contact Blocks / Switch Kits Contact Block 1NO for YW | Sager |
Where can I find additional details, specifications and documents for a YW-E10?
Additional datasheets, footprints and schematics for YW-E10 are listed on our Part Details page. You can also find images and similar parts to YW-E10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YW-E10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YW-E10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YW-E10 fall under?
The YW-E10 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to YW-E10 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YW-E10 you can contact the distributor directly for product support, shipping queries etc.
Is the YW-E10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YW-E10 have stock available?
Authorised distributors including element14, Farnell, Distrelec, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for YW-E10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YW-E10 often in real-time on the comparison pages.
What if I can't find stock of YW-E10?
You can fill out our help required form which you can use to request a quote for YW-E10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.