Status: | Unknown |
---|---|
Series: | YW Series |
RoHS: | Unknown |
Product Range | YW Series |
---|---|
Contact Configuration | SPST-NO |
Switch Operation | On-Off |
Contact Current Max | - |
Contact Voltage AC Nom | 240V |
Illumination Colour | Yellow |
Contact Voltage DC Nom | - |
Switch Terminals | Screw |
SVHC | No SVHC (15-Jan-2019) |
PB SWITCH, SPST-NO, 240VAC, SCREW, YEL | element14 |
Switch: push-button | Transfer Multisort Elektronik |
YW22mm PBI ext maint 1NO 230/240V yell | RS |
Where can I find additional details, specifications and documents for a YW1L-AF2E10QM3Y?
Additional datasheets, footprints and schematics for YW1L-AF2E10QM3Y are listed on our Part Details page. You can also find images and similar parts to YW1L-AF2E10QM3Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YW1L-AF2E10QM3Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YW1L-AF2E10QM3Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YW1L-AF2E10QM3Y fall under?
The YW1L-AF2E10QM3Y is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to YW1L-AF2E10QM3Y when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YW1L-AF2E10QM3Y you can contact the distributor directly for product support, shipping queries etc.
Is the YW1L-AF2E10QM3Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YW1L-AF2E10QM3Y have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for YW1L-AF2E10QM3Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YW1L-AF2E10QM3Y often in real-time on the comparison pages.
What if I can't find stock of YW1L-AF2E10QM3Y?
You can fill out our help required form which you can use to request a quote for YW1L-AF2E10QM3Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.