Status: | Unknown |
---|---|
Series: | YW Series |
RoHS: | Unknown |
Prices starting from US$21.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$32.77
|
No stock
|
Buy Now | |
Rapid Electronics
from US$25.28
|
42
in stock
|
Buy Now | |
Chip One Stop
from US$25.40
|
42
in stock
|
Buy Now | |
element14
from US$32.94
|
33
in stock
|
Buy Now | |
Farnell
from US$21.24
|
33
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$23.11
|
3
in stock
|
Buy Now |
Switch Operation | Off-On-Off |
---|---|
Contact Configuration | 2NO / 1NC |
Product Range | YW Series |
No. of Switch Positions | 3 Position |
Switch Terminals | Screw |
Contact Current Max | 10A |
Contact Voltage AC Nom | 600V |
Contact Voltage DC Nom | - |
Angle of Throw | 45° |
SVHC | No SVHC (15-Jan-2019) |
IDEC YW1K-33DE21 | Rapid Electronics |
KEYLOCK SW, DPST-NO, SPST-NC, 3 POS, 10A | element14 |
Switch: rotary with key | Transfer Multisort Elektronik |
YW22mm KS 3P 45° spr ret 2NO-1NC | RS |
Where can I find additional details, specifications and documents for a YW1K-33DE21?
Additional datasheets, footprints and schematics for YW1K-33DE21 are listed on our Part Details page. You can also find images and similar parts to YW1K-33DE21 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YW1K-33DE21 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YW1K-33DE21 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YW1K-33DE21 fall under?
The YW1K-33DE21 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to YW1K-33DE21 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YW1K-33DE21 you can contact the distributor directly for product support, shipping queries etc.
Is the YW1K-33DE21 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YW1K-33DE21 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for YW1K-33DE21.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YW1K-33DE21 often in real-time on the comparison pages.
What if I can't find stock of YW1K-33DE21?
You can fill out our help required form which you can use to request a quote for YW1K-33DE21 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.