Status: | Unknown |
---|---|
Series: | YW Series |
RoHS: | Unknown |
Switch Operation | Off |
---|---|
Contact Configuration | DPST-NO |
Product Range | YW Series |
No. of Switch Positions | 3 Position |
Switch Terminals | Screw |
Contact Current Max | 10A |
Contact Voltage AC Nom | 600V |
Contact Voltage DC Nom | - |
Angle of Throw | 45° |
SVHC | No SVHC (15-Jan-2019) |
KEYLOCK SW, DPST-NO, 3 POS, 10A, 600VAC | element14 |
Switch: rotary with key | Transfer Multisort Elektronik |
YW22mm KS 3P 45° spr ret fr left 2NO | RS |
Where can I find additional details, specifications and documents for a YW1K-32CE20?
Additional datasheets, footprints and schematics for YW1K-32CE20 are listed on our Part Details page. You can also find images and similar parts to YW1K-32CE20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YW1K-32CE20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YW1K-32CE20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YW1K-32CE20 fall under?
The YW1K-32CE20 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to YW1K-32CE20 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YW1K-32CE20 you can contact the distributor directly for product support, shipping queries etc.
Is the YW1K-32CE20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YW1K-32CE20 have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for YW1K-32CE20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YW1K-32CE20 often in real-time on the comparison pages.
What if I can't find stock of YW1K-32CE20?
You can fill out our help required form which you can use to request a quote for YW1K-32CE20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.