Status: | Unknown |
---|---|
Series: | YW Series |
RoHS: | Unknown |
Switch Operation | On-Off |
---|---|
Contact Configuration | SPST-NO SPST-NC |
Product Range | YW Series |
No. of Switch Positions | 2 Position |
Switch Terminals | Screw |
Contact Current Max | 10A |
Contact Voltage AC Nom | 600V |
Contact Voltage DC Nom | - |
Angle of Throw | 90° |
SVHC | No SVHC (15-Jan-2019) |
KEYLOCK SW, SPST-NO/NC, 2 POS, 10A, 600V | element14 |
Where can I find additional details, specifications and documents for a YW1K-2AE11?
Additional datasheets, footprints and schematics for YW1K-2AE11 are listed on our Part Details page. You can also find images and similar parts to YW1K-2AE11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YW1K-2AE11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YW1K-2AE11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YW1K-2AE11 fall under?
The YW1K-2AE11 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to YW1K-2AE11 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YW1K-2AE11 you can contact the distributor directly for product support, shipping queries etc.
Is the YW1K-2AE11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YW1K-2AE11 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for YW1K-2AE11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YW1K-2AE11 often in real-time on the comparison pages.
What if I can't find stock of YW1K-2AE11?
You can fill out our help required form which you can use to request a quote for YW1K-2AE11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.