Status: | Unknown |
---|---|
Series: | YW Series |
RoHS: | Unknown |
Switch Operation | Momentary Spring Return |
---|---|
Contact Configuration | SPST-NO |
Contact Voltage AC Nom | 120V |
Contact Voltage DC Nom | - |
Contact Current Max | 10A |
Switch Terminals | Screw |
Product Range | YW Series |
SVHC | No SVHC (15-Jan-2019) |
YW22mm PB mushroom momt 1NO yellow | RS |
PB SWITCH, SPST-NO, 10A, 120VAC, SCREW | element14 |
Where can I find additional details, specifications and documents for a YW1B-M4E10Y?
Additional datasheets, footprints and schematics for YW1B-M4E10Y are listed on our Part Details page. You can also find images and similar parts to YW1B-M4E10Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YW1B-M4E10Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YW1B-M4E10Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YW1B-M4E10Y fall under?
The YW1B-M4E10Y is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to YW1B-M4E10Y when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YW1B-M4E10Y you can contact the distributor directly for product support, shipping queries etc.
Is the YW1B-M4E10Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YW1B-M4E10Y have stock available?
Authorised distributors including RS, element14 and Farnell have stock available or on a lead time for YW1B-M4E10Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YW1B-M4E10Y often in real-time on the comparison pages.
What if I can't find stock of YW1B-M4E10Y?
You can fill out our help required form which you can use to request a quote for YW1B-M4E10Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.