Status: | Unknown |
---|---|
Series: | YW Series |
RoHS: | Unknown |
Prices starting from US$9.18
Switch Operation | Momentary Spring Return |
---|---|
Contact Configuration | SPST-NO |
Contact Voltage AC Nom | 120V |
Contact Voltage DC Nom | - |
Contact Current Max | 10A |
Switch Terminals | Screw |
Product Range | YW Series |
SVHC | No SVHC (15-Jan-2019) |
IDEC YW1B-M2E10W | Rapid Electronics |
YW22mm PB ext plastic momt 1NO white | RS |
IDEC Pushbutton Switch Momentary Function 1NO Panel Mount Black / White | Distrelec |
PB SWITCH, SPST-NO, 10A, 120VAC, SCREW | element14 |
Where can I find additional details, specifications and documents for a YW1B-M2E10W?
Additional datasheets, footprints and schematics for YW1B-M2E10W are listed on our Part Details page. You can also find images and similar parts to YW1B-M2E10W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YW1B-M2E10W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YW1B-M2E10W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YW1B-M2E10W fall under?
The YW1B-M2E10W is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to YW1B-M2E10W when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YW1B-M2E10W you can contact the distributor directly for product support, shipping queries etc.
Is the YW1B-M2E10W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YW1B-M2E10W have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS, Distrelec and element14 have stock available or on a lead time for YW1B-M2E10W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YW1B-M2E10W often in real-time on the comparison pages.
What if I can't find stock of YW1B-M2E10W?
You can fill out our help required form which you can use to request a quote for YW1B-M2E10W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.