Status: | Unknown |
---|---|
Series: | AC Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
No stock
|
Buy Now |
Capacitance | 10000pF |
---|---|
Product Range | AC Series |
Capacitance Tolerance | ± 20% |
Suppression Class | X1 / Y2 |
Voltage Rating X | 440V |
Voltage Rating Y | 300V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a YV1AC103M140DAMD7B?
Additional datasheets, footprints and schematics for YV1AC103M140DAMD7B are listed on our Part Details page. You can also find images and similar parts to YV1AC103M140DAMD7B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YV1AC103M140DAMD7B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YV1AC103M140DAMD7B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YV1AC103M140DAMD7B fall under?
The YV1AC103M140DAMD7B is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to YV1AC103M140DAMD7B when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YV1AC103M140DAMD7B you can contact the distributor directly for product support, shipping queries etc.
Is the YV1AC103M140DAMD7B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YV1AC103M140DAMD7B have stock available?
Authorised distributors including Farnell have stock available or on a lead time for YV1AC103M140DAMD7B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YV1AC103M140DAMD7B often in real-time on the comparison pages.
What if I can't find stock of YV1AC103M140DAMD7B?
You can fill out our help required form which you can use to request a quote for YV1AC103M140DAMD7B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.