YV1AC103M140D20C0H Capacitors by Walsin Technology Corp

CAP 0.01µF 20%

Status: Unknown
Series: AC Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.12

Distributor Stock
Logo for Farnell
Farnell
from US$0.17
2,947
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.12
2,947
in stock
Buy Now
Logo for element14
element14
from US$0.13
2,947
in stock
Buy Now

Specifications

Capacitance 10000pF
Product Range AC Series
Capacitance Tolerance ± 20%
Suppression Class X1 / Y2
Voltage Rating X 440V
Voltage Rating Y 300V
Operating Temperature Min -40°C
Operating Temperature Max 125°C
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Cap, 0.01Μf, 20% Rohs Compliant: Yes |Walsin YV1AC103M140D20C0H | Newark Electronics
CAP, 0.01µF, 20% | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a YV1AC103M140D20C0H?

Additional datasheets, footprints and schematics for YV1AC103M140D20C0H are listed on our Part Details page. You can also find images and similar parts to YV1AC103M140D20C0H on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for YV1AC103M140D20C0H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YV1AC103M140D20C0H price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does YV1AC103M140D20C0H fall under?

The YV1AC103M140D20C0H is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to YV1AC103M140D20C0H when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the YV1AC103M140D20C0H you can contact the distributor directly for product support, shipping queries etc.

Is the YV1AC103M140D20C0H RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for YV1AC103M140D20C0H have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for YV1AC103M140D20C0H.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for YV1AC103M140D20C0H often in real-time on the comparison pages.

What if I can't find stock of YV1AC103M140D20C0H?

You can fill out our help required form which you can use to request a quote for YV1AC103M140D20C0H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay