YU1AC102M060L20C7H Capacitors by Walsin Technology Corp

CAP 1000PF 20%

Status: Unknown
Series: AC Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0200

Distributor Stock
Logo for Farnell
Farnell
from US$0.0200
No stock
Buy Now
Logo for element14
element14
from US$0.0470
-
Buy Now

Specifications

Capacitance 1000pF
Product Range AC Series
Capacitance Tolerance ± 20%
Suppression Class X1 / Y2
Voltage Rating X 440V
Voltage Rating Y 300V
Operating Temperature Min -40°C
Operating Temperature Max 125°C
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

CAP, 1000PF, 20% | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a YU1AC102M060L20C7H?

Additional datasheets, footprints and schematics for YU1AC102M060L20C7H are listed on our Part Details page. You can also find images and similar parts to YU1AC102M060L20C7H on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for YU1AC102M060L20C7H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YU1AC102M060L20C7H price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does YU1AC102M060L20C7H fall under?

The YU1AC102M060L20C7H is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to YU1AC102M060L20C7H when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the YU1AC102M060L20C7H you can contact the distributor directly for product support, shipping queries etc.

Is the YU1AC102M060L20C7H RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for YU1AC102M060L20C7H have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for YU1AC102M060L20C7H.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for YU1AC102M060L20C7H often in real-time on the comparison pages.

What if I can't find stock of YU1AC102M060L20C7H?

You can fill out our help required form which you can use to request a quote for YU1AC102M060L20C7H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay