Status: | Unknown |
---|---|
Series: | AC Series |
RoHS: | Unknown |
Capacitance | 1000pF |
---|---|
Product Range | AC Series |
Capacitance Tolerance | ± 20% |
Suppression Class | X1 / Y2 |
Voltage Rating X | 440V |
Voltage Rating Y | 300V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a YU1AC102M060DAFD7B?
Additional datasheets, footprints and schematics for YU1AC102M060DAFD7B are listed on our Part Details page. You can also find images and similar parts to YU1AC102M060DAFD7B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YU1AC102M060DAFD7B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YU1AC102M060DAFD7B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YU1AC102M060DAFD7B fall under?
The YU1AC102M060DAFD7B is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to YU1AC102M060DAFD7B when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YU1AC102M060DAFD7B you can contact the distributor directly for product support, shipping queries etc.
Is the YU1AC102M060DAFD7B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YU1AC102M060DAFD7B have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for YU1AC102M060DAFD7B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YU1AC102M060DAFD7B often in real-time on the comparison pages.
What if I can't find stock of YU1AC102M060DAFD7B?
You can fill out our help required form which you can use to request a quote for YU1AC102M060DAFD7B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.